Cornell Dubilier Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EDLNF224A5R5C

Description
Win Source Part Number: 1029904-EDLNF224A5R5 C Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: NF Termination: PC Pins Package: Bulk Height - Seated (Max): 0.295" (7.50mm) Standard Package: 200 Capacitance: 220 mF Voltage - Rated: 5.5 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 75Ohm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 70°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 70°C Dimension: 0.531" Dia (13.50mm) Alternative Parts (Cross-Reference): EDLSD224H5R5C; EEC-S0HD224H; EECS0HD224V; EDLSD224V5R5C; EECSE0H224; EDLRD224H3R6CEDLNF22 4A5R5C.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-3564,EDLNF224A5R 5C-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1029904-EDLNF224A5R5 C Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: NF Termination: PC Pins Package: Bulk Height - Seated (Max): 0.295" (7.50mm) Standard Package: 200 Capacitance: 220 mF Voltage - Rated: 5.5 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 75Ohm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 70°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 70°C Dimension: 0.531" Dia (13.50mm) Alternative Parts (Cross-Reference): EDLSD224H5R5C; EEC-S0HD224H; EECS0HD224V; EDLSD224V5R5C; EECSE0H224; EDLRD224H3R6CEDLNF22 4A5R5C.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-3564,EDLNF224A5R 5C-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1029904-EDLNF224A5R5C - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1029904-EDLNF224A5R5C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1029904-EDLNF224A5R5C
Win Source Part Number: 1029904-EDLNF224A5R5 C Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: NF Termination: PC Pins Package: Bulk Height - Seated (Max): 0.295" (7.50mm) Standard Package: 200 Capacitance: 220 mF Voltage - Rated: 5.5 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 75Ohm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 70°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 70°C Dimension: 0.531" Dia (13.50mm) Alternative Parts (Cross-Reference): EDLSD224H5R5C; EEC-S0HD224H; EECS0HD224V; EDLSD224V5R5C; EECSE0H224; EDLRD224H3R6CEDLNF22 4A5R5C.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-3564,EDLNF224A5R 5C-ND Product Status: Obsolete

Win Source Part Number: 1029904-EDLNF224A5R5C
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: NF
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.295" (7.50mm)
Standard Package: 200
Capacitance: 220 mF
Voltage - Rated: 5.5 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 75Ohm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 70°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 70°C
Dimension: 0.531" Dia (13.50mm)
Alternative Parts (Cross-Reference): EDLSD224H5R5C; EEC-S0HD224H; EECS0HD224V; EDLSD224V5R5C; EECSE0H224; EDLRD224H3R6CEDLNF224A5R5C.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-3564,EDLNF224A5R5C-ND
Product Status: Obsolete

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 338-3564-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
338-3564-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 338-3564-ND
220mF (EDLC) Supercapacitor 5.5V Radial, Can 75Ohm @ 1kHz 1000 Hrs @ 70°C

220mF (EDLC) Supercapacitor 5.5V Radial, Can 75Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLNF224A5R5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLNF224A5R5C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EDLNF224A5R5C
CAP 220MF 5.5V T/H

CAP 220MF 5.5V T/H

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1029904-EDLNF224A5R5C 338-3564-ND EDLNF224A5R5C
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Technology Multilayer Single-Layer
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF 220000 microF 220000 microF
WVDC 5.5 volts 5.5 volts
WVAC 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details