The EDC105Z5R5V is a 70 °C long-life electric double layer supercapacitor in a vertical radial package, rated for 5.5 Vdc and offering a capacitance of 1.0 F with an ESR of 30 Ω at 1 kHz. It operates reliably between -25 °C and +70 °C and is designed for integrated circuit voltage backup and battery power delivery. The device meets life test, shelf life, moisture resistance, and temperature cycling specifications with capacitance changes within ±30% and ESR increases within specified limits. Its physical dimensions comply with the V1 case code outline, featuring a height of 19.5 ±0.5 mm and a diameter of 12.5 ±0.5 mm.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
1F (EDLC) Supercapacitor 5.5V Axial, Can - Vertical 30Ohm @ 1kHz 1000 Hrs @ 70°C
70 ºC Long Life Electric Double Layer Supercapacitor 1µF 5.5V
CAP 1F -20% +80% 5.5V T/H
Supercapacitors / Ultracapacitors 1.0F 5.5V 70 DEGR C
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC105Z5R5V | 338-EDC105Z5R5V-ND | 2002-EDC105Z5R5V | EDC105Z5R5V | EDC105Z5R5V |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors / Ultracapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1 microF | 1.00E6 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |