The EDC105Z5R5H is a 70 °C long-life electric double layer supercapacitor in a horizontal radial package, rated for 5.5 Vdc and 1.0 F capacitance, with a maximum ESR of 30 Ω at 1 kHz. It is designed for integrated circuit voltage backup and battery power delivery, operating within a temperature range of -25 °C to +70 °C. The case dimensions are 19.5 mm in height and 12.5 mm in diameter, with a maximum lead spacing of 5 mm. The part meets life test, moisture resistance, and temperature cycling requirements, with capacitance change within ±30% and ESR increase within specified multipliers after exposure to stress conditions.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
70 ºC Long Life Electric Double Layer Supercapacitor 1µF 5.5V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1F (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 30Ohm @ 1kHz 1000 Hrs @ 70°C
Supercapacitors / Ultracapacitors 1.0F 5.5V 70 DEGR C
CAP 1F -20% +80% 5.5V T/H
CAP 1F -20% +80% 5.5V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC105Z5R5H | 2002-EDC105Z5R5H | EDC105Z5R5H | 338-EDC105Z5R5H-ND | EDC105Z5R5H | EDC105Z5R5H | EDC105Z5R5H |
| Product Name | Ultracapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors / Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| Technology | Ultracapacitor | Multilayer | Single-Layer | Film Capacitors | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |||
| Capacitance Range | 1.00E6 microF | 1 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |