Techcon Techcon EA403L-7-1000 400 Series Manual Plastic Wiper Stopper 3 cc EA403L-7-1000

Description
Techcon Systems EA403L-7-1000, 400 Series Manual Wiper Stopper, Black, 3 cc. Techcon components are recommended for use with other Techcon Parts only.
Request a Quote
Description
Techcon Systems EA403L-7-1000, 400 Series Manual Wiper Stopper, Black, 3 cc. Techcon components are recommended for use with other Techcon Parts only.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Techcon EA403L-7-1000 400 Series Manual Plastic Wiper Stopper 3 cc - EA403L-7-1000 - Ellsworth Adhesives
Germantown, WI, USA
Techcon EA403L-7-1000 400 Series Manual Plastic Wiper Stopper 3 cc
EA403L-7-1000
Techcon EA403L-7-1000 400 Series Manual Plastic Wiper Stopper 3 cc EA403L-7-1000
Techcon Systems EA403L-7-1000, 400 Series Manual Wiper Stopper, Black, 3 cc. Techcon components are recommended for use with other Techcon Parts only.

Techcon Systems EA403L-7-1000, 400 Series Manual Wiper Stopper, Black, 3 cc. Techcon components are recommended for use with other Techcon Parts only.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Plugs, Stoppers, and Inserts
Product Number EA403L-7-1000
Product Name Techcon EA403L-7-1000 400 Series Manual Plastic Wiper Stopper 3 cc
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
7,50 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 7.50 mm
View Details