KNOWLES ELECTRONICS, LLC.
EA-26781-000 -- MICROPHONES
Knowles Electronics, LLC.
Microphones
EA-26781-000
Description
Microphones MICROPHONE
Description
Microphones MICROPHONE
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
EA-26781-000 |
|
Product Name
|
Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Thickness / Height
0.1181 inch (3 mm)
Sensitivity
15.85 mV/Pa (109273 mV/psi)
SN Ratio
67 dB
View Details
3 suppliers
Directivity
Directional
Frequency Response
100 to 10000 Hz
Actual Size
0.3819 inch (9.7 mm)
View Details