Knowles Microphones EA-21843-G18

Description
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 3S PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 3S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EA-21843-G18
Microphones EA-21843-G18
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 3S PORT

Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 3S PORT

Buy Now Datasheet
Audio Products - Microphones - EA-21843-G18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
EA-21843-G18
Audio Products - Microphones EA-21843-G18
MIC COND ANALOG OMNI -57DB

MIC COND ANALOG OMNI -57DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number EA-21843-G18 EA-21843-G18
Product Name Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - DIMIC12 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers