Knowles Microphones EA-21842-C15

Description
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 12S PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 12S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EA-21842-C15
Microphones EA-21842-C15
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 12S PORT

Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number EA-21842-C15
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 2603-CM09M-10P38-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 60 dB
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details