KNOWLES
EA-1845-C37 -- MICROPHONES
Knowles
Microphones
EA-1845-C37
Datasheet
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
EA-1845-C37 |
|
Product Name
|
Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
8.91 mV/Pa (61449 mV/psi)
View Details
Directivity
Other; Noise Canceling
Frequency Response
50 to 20000 Hz
Actual Size
0.2362 inch (6 mm)
View Details
Directivity
Omnidirectional
Frequency Response
62 to 13000 Hz
Dynamic Range
93 dB re 20µPa
View Details