Everett Charles Technologies Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech E-S-R

Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Probe; Centerline Spacing:2.54mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:12.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Probe; Centerline Spacing:2.54mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:12.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 46F3781 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
46F3781
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 46F3781
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Probe; Centerline Spacing:2.54mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:12.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz; Product Range:- RoHS Compliant: Yes

TEST SPRING PROBE, PCB, SOLDER; Connector Type:Probe; Centerline Spacing:2.54mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:12.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F3781
Product Name Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAQAS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Assortment of plugs - NEKM-C-14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details