Everett Charles Technologies Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech E-S-C

Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:12.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:12.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 46F3779 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
46F3779
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 46F3779
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:12.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:12.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F3779
Product Name Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers