DSM376Q009W075PB is a 9V standard supercapacitor module with 36.6 farads of capacitance, a maximum ESR of 110 mΩ, and a passive balancing circuit. It features a cable assembly with a Molex Mini-Lock connector, measures 57 mm in length, 67 mm in width, and 19.5 mm in height, and has a mass of 63 grams. The module operates from -40°C to +65°C at rated voltage and is rated for 500,000 charge-discharge cycles at 25°C between full voltage and half voltage. It is RoHS and REACH compliant and uses UL 810A recognized cells.
Modules / Standard Modules
36.6F, 9V, 57X67X19.5MM, STD MOD
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
Standard Supercapacitor Modules 36.6µF 9V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM376Q009W075PB | 338-DSM376Q009W075PB-ND | DSM376Q009W075PB | 2002-DSM376Q009W075PB |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 3.66E7 microF | 3.66E7 microF | 36.6 microF | |
| WVDC | 9 volts | 9 volts | 9 volts |