The DSM126Q018W075PB is a 18V standard supercapacitor module with a capacitance of 11.6 Farads, a maximum ESR of 243 mΩ, and a peak current rating of 27.34 A at 1 second. It features passive balancing, a Molex Mini-Lock connector with a 75 mm cable assembly, and operates from -40°C to +65°C. The module is rated for 500,000 charge-discharge cycles at 25°C and is RoHS and REACH compliant with UL 810A recognized cells. Its dimensions are 112 mm in length, 57 mm in width, and 19 mm in height, with a mass of 96 g.
Modules / Standard Modules
Standard Supercapacitor Modules 11.6µF 18V
11.6F, 18V, 112X57X19.5MM, STD M
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM126Q018W075PB | 2002-DSM126Q018W075PB | 338-DSM126Q018W075PB-ND | DSM126Q018W075PB |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 1.16E7 microF | 11.6 microF | 1.16E7 microF | |
| WVDC | 18 volts | 18 volts | 18 volts |