DSM116Q030W075PB is a 30V standard supercapacitor module with a nominal capacitance of 11.0 farads, a maximum ESR of 360 mΩ, and an integrated passive balancing circuit. It features a cable assembly with a Molex Mini-Lock connector, measures 94 mm in length, 67 mm in width, and 38 mm in height, and operates within a temperature range of -40°C to +65°C. The module uses 85°C rated supercapacitor cells, is RoHS compliant, and has a rated life of 500,000 cycles at 25°C with voltage cycling from 30V to 15V.
Modules / Standard Modules
11F, 30V, 94X67X38MM, STD MOD
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
Standard Supercapacitor Modules 11µF 30V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM116Q030W075PB | 338-DSM116Q030W075PB-ND | DSM116Q030W075PB | 2002-DSM116Q030W075PB |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 1.10E7 microF | 1.10E7 microF | 11 microF | |
| WVDC | 30 volts | 30 volts | 30 volts |