The DSF356Q3R0 is a 3-volt supercapacitor designed for high pulse power applications such as battery backup and energy harvesting. It has a capacitance of 35 F, an ESR of 25 mΩ at 20°C, and a maximum leakage current of 50 mA. It is rated for 500,000 charge/discharge cycles with ≤200% ESR change and ≤30% capacitance change. The part operates from -40°C to +85°C and is RoHS compliant. It is housed in a radial package measuring 16 mm in diameter and 31.5 mm in height, with 7.5 mm lead spacing and a lead diameter of 0.8 mm.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
3 Volt Supercapacitor
CAPACITOR 35F -10%, +30% 3V TH
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSF356Q3R0 | 2002-DSF356Q3R0 | 338-DSF356Q3R0-ND | DSF356Q3R0 |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 3.50E7 microF | 3.50E7 microF | 3.50E7 microF | |
| WVDC | 3 volts | 3 volts | 3 volts |