OK International Long Reach Desolder Tip, 21.33 X 1.68Mm; For Use With Metcal DSC-9CN0008A

Description
LONG REACH DESOLDER TIP, 21.33 X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:21.33mm; Product Range:CV/MX System Series; SVHC:No SVHC RoHS Compliant: Yes
Description
LONG REACH DESOLDER TIP, 21.33 X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:21.33mm; Product Range:CV/MX System Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Long Reach Desolder Tip, 21.33 X 1.68Mm; For Use With Metcal - 72AC8191 - Newark, An Avnet Company
Chicago, IL, United States
Long Reach Desolder Tip, 21.33 X 1.68Mm; For Use With Metcal
72AC8191
Long Reach Desolder Tip, 21.33 X 1.68Mm; For Use With Metcal 72AC8191
LONG REACH DESOLDER TIP, 21.33 X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:21.33mm; Product Range:CV/MX System Series; SVHC:No SVHC RoHS Compliant: Yes

LONG REACH DESOLDER TIP, 21.33 X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:21.33mm; Product Range:CV/MX System Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Long Reach Desolder Tip, 21.33 X 1.68Mm; For Use With Metcal - 55AC7386 - Newark, An Avnet Company
Chicago, IL, United States
Long Reach Desolder Tip, 21.33 X 1.68Mm; For Use With Metcal
55AC7386
Long Reach Desolder Tip, 21.33 X 1.68Mm; For Use With Metcal 55AC7386
LONG REACH DESOLDER TIP, 21.33 X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:21.33mm; Product Range:DSC Series RoHS Compliant: NA

LONG REACH DESOLDER TIP, 21.33 X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:21.33mm; Product Range:DSC Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72AC8191
Product Name Long Reach Desolder Tip, 21.33 X 1.68Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Soldering Iron Tips - 631930 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - Proweld CD-212 - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Aluminum
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details