OK International Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal DSC-8CN0024S

Description
STANDARD DESOLDER TIP, 9.14MM X 3.18MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:3.18mm; Tip / Nozzle Length:9.14mm; Product Range:CV/MX System Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
STANDARD DESOLDER TIP, 9.14MM X 3.18MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:3.18mm; Tip / Nozzle Length:9.14mm; Product Range:CV/MX System Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal - 72AC8189 - Newark, An Avnet Company
Chicago, IL, United States
Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal
72AC8189
Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal 72AC8189
STANDARD DESOLDER TIP, 9.14MM X 3.18MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:3.18mm; Tip / Nozzle Length:9.14mm; Product Range:CV/MX System Series; SVHC:No SVHC RoHS Compliant: Yes

STANDARD DESOLDER TIP, 9.14MM X 3.18MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:3.18mm; Tip / Nozzle Length:9.14mm; Product Range:CV/MX System Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal - 55AC7384 - Newark, An Avnet Company
Chicago, IL, United States
Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal
55AC7384
Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal 55AC7384
STANDARD DESOLDER TIP, 9.14MM X 3.18MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:3.18mm; Tip / Nozzle Length:9.14mm; Product Range:DSC Series RoHS Compliant: Yes

STANDARD DESOLDER TIP, 9.14MM X 3.18MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:3.18mm; Tip / Nozzle Length:9.14mm; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72AC8189
Product Name Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details