OK International Standard Desolder Tip, 10.66Mm X 2.03Mm; For Use With Metcal DSC-8CN0013S

Description
STANDARD DESOLDER TIP, 10.66MM X 2.03MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:2.03mm; Tip / Nozzle Length:10.66mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet
Description
STANDARD DESOLDER TIP, 10.66MM X 2.03MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:2.03mm; Tip / Nozzle Length:10.66mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Desolder Tip, 10.66Mm X 2.03Mm; For Use With Metcal - 55AC7382 - Newark, An Avnet Company
Chicago, IL, United States
Standard Desolder Tip, 10.66Mm X 2.03Mm; For Use With Metcal
55AC7382
Standard Desolder Tip, 10.66Mm X 2.03Mm; For Use With Metcal 55AC7382
STANDARD DESOLDER TIP, 10.66MM X 2.03MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:2.03mm; Tip / Nozzle Length:10.66mm; Product Range:DSC Series RoHS Compliant: Yes

STANDARD DESOLDER TIP, 10.66MM X 2.03MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:2.03mm; Tip / Nozzle Length:10.66mm; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC7382
Product Name Standard Desolder Tip, 10.66Mm X 2.03Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Welders - 100085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
Output Current 200 amps
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details
TRITON™ Control Unit - TRCU-M1 - Watts
Specs
Equipment Type PowerSource / Station; Weld Monitor or Controller
Process Capability Plastic Welding Process; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz
View Details