OK International Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal DSC-7CN0024S

Description
STANDARD DESOLDER TIP, 9.14MM X 3.18MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:3.18mm; Tip / Nozzle Length:9.14mm; Product Range:DSC Series RoHS Compliant: NA
Datasheet
Description
STANDARD DESOLDER TIP, 9.14MM X 3.18MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:3.18mm; Tip / Nozzle Length:9.14mm; Product Range:DSC Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal - 55AC7375 - Newark, An Avnet Company
Chicago, IL, United States
Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal
55AC7375
Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal 55AC7375
STANDARD DESOLDER TIP, 9.14MM X 3.18MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:3.18mm; Tip / Nozzle Length:9.14mm; Product Range:DSC Series RoHS Compliant: NA

STANDARD DESOLDER TIP, 9.14MM X 3.18MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:3.18mm; Tip / Nozzle Length:9.14mm; Product Range:DSC Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC7375
Product Name Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024523 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details