OK International Standard Desolder Tip, 10.92Mm X 1.78Mm; For Use With Metcal DSC-7CN0010S

Description
STANDARD DESOLDER TIP, 10.92MM X 1.78MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.78mm; Tip / Nozzle Length:10.92mm; Product Range:DSC Series RoHS Compliant: NA
Datasheet
Description
STANDARD DESOLDER TIP, 10.92MM X 1.78MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.78mm; Tip / Nozzle Length:10.92mm; Product Range:DSC Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Desolder Tip, 10.92Mm X 1.78Mm; For Use With Metcal - 55AC7371 - Newark, An Avnet Company
Chicago, IL, United States
Standard Desolder Tip, 10.92Mm X 1.78Mm; For Use With Metcal
55AC7371
Standard Desolder Tip, 10.92Mm X 1.78Mm; For Use With Metcal 55AC7371
STANDARD DESOLDER TIP, 10.92MM X 1.78MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.78mm; Tip / Nozzle Length:10.92mm; Product Range:DSC Series RoHS Compliant: NA

STANDARD DESOLDER TIP, 10.92MM X 1.78MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.78mm; Tip / Nozzle Length:10.92mm; Product Range:DSC Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC7371
Product Name Standard Desolder Tip, 10.92Mm X 1.78Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024549 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details