OK International Standard Desolder Tip, 11.17Mm X 1.68Mm; For Use With Metcal DSC-7CN0008S

Description
STANDARD DESOLDER TIP, 11.17MM X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:11.17mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet
Description
STANDARD DESOLDER TIP, 11.17MM X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:11.17mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Desolder Tip, 11.17Mm X 1.68Mm; For Use With Metcal - 55AC7369 - Newark, An Avnet Company
Chicago, IL, United States
Standard Desolder Tip, 11.17Mm X 1.68Mm; For Use With Metcal
55AC7369
Standard Desolder Tip, 11.17Mm X 1.68Mm; For Use With Metcal 55AC7369
STANDARD DESOLDER TIP, 11.17MM X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:11.17mm; Product Range:DSC Series RoHS Compliant: Yes

STANDARD DESOLDER TIP, 11.17MM X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:11.17mm; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC7369
Product Name Standard Desolder Tip, 11.17Mm X 1.68Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1047662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details