OK International Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal DSC-7CN0006S

Description
STANDARD DESOLDER TIP, 11.43MM X 1.4MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:11.43mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet
Description
STANDARD DESOLDER TIP, 11.43MM X 1.4MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:11.43mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal - 55AC7367 - Newark, An Avnet Company
Chicago, IL, United States
Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal
55AC7367
Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal 55AC7367
STANDARD DESOLDER TIP, 11.43MM X 1.4MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:11.43mm; Product Range:DSC Series RoHS Compliant: Yes

STANDARD DESOLDER TIP, 11.43MM X 1.4MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:11.43mm; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC7367
Product Name Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2349614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details