OK International Long Reach Desolder Tip, 20.82 X 2.03Mm; For Use With Metcal DSC-6CN0013A

Description
LONG REACH DESOLDER TIP, 20.82 X 2.03MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:2.03mm; Tip / Nozzle Length:20.82mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet
Description
LONG REACH DESOLDER TIP, 20.82 X 2.03MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:2.03mm; Tip / Nozzle Length:20.82mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Reach Desolder Tip, 20.82 X 2.03Mm; For Use With Metcal - 55AC7363 - Newark, An Avnet Company
Chicago, IL, United States
Long Reach Desolder Tip, 20.82 X 2.03Mm; For Use With Metcal
55AC7363
Long Reach Desolder Tip, 20.82 X 2.03Mm; For Use With Metcal 55AC7363
LONG REACH DESOLDER TIP, 20.82 X 2.03MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:2.03mm; Tip / Nozzle Length:20.82mm; Product Range:DSC Series RoHS Compliant: Yes

LONG REACH DESOLDER TIP, 20.82 X 2.03MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:2.03mm; Tip / Nozzle Length:20.82mm; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC7363
Product Name Long Reach Desolder Tip, 20.82 X 2.03Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Automatic Rotary Weld System - Automatic Rotary Weld System - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Friction Welder (Inertia / Rotary); Welding
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
View Details