OK International Long Reach Desolder Tip, 21.33 X 1.68Mm; For Use With Metcal DSC-6CN0008A

Description
LONG REACH DESOLDER TIP, 21.33 X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:21.33mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet
Description
LONG REACH DESOLDER TIP, 21.33 X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:21.33mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Reach Desolder Tip, 21.33 X 1.68Mm; For Use With Metcal - 55AC7359 - Newark, An Avnet Company
Chicago, IL, United States
Long Reach Desolder Tip, 21.33 X 1.68Mm; For Use With Metcal
55AC7359
Long Reach Desolder Tip, 21.33 X 1.68Mm; For Use With Metcal 55AC7359
LONG REACH DESOLDER TIP, 21.33 X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:21.33mm; Product Range:DSC Series RoHS Compliant: Yes

LONG REACH DESOLDER TIP, 21.33 X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:21.33mm; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC7359
Product Name Long Reach Desolder Tip, 21.33 X 1.68Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details