Cornell Dubilier Film Capacitors - DPPM20D15K-F DPPM20D15K-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777856-DPPM20D15K-F Series: DPPM Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - AC: 500V Voltage Rating - DC: 2000V (2kV) Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Capacitance: 1500pF Tolerance: ±10% Lead Spacing: 0.827" (21.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPPM Categories: Capacitors Dimension: 0.984" L x 0.315" W (25.00mm x 8.00mm) Height - Seated (Maximum): 0.610" (15.50mm) Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777856-DPPM20D15K-F Series: DPPM Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - AC: 500V Voltage Rating - DC: 2000V (2kV) Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Capacitance: 1500pF Tolerance: ±10% Lead Spacing: 0.827" (21.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPPM Categories: Capacitors Dimension: 0.984" L x 0.315" W (25.00mm x 8.00mm) Height - Seated (Maximum): 0.610" (15.50mm) Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPPM20D15K-F - 777856-DPPM20D15K-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - DPPM20D15K-F
777856-DPPM20D15K-F
Film Capacitors - DPPM20D15K-F 777856-DPPM20D15K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777856-DPPM20D15K-F Series: DPPM Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - AC: 500V Voltage Rating - DC: 2000V (2kV) Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Capacitance: 1500pF Tolerance: ±10% Lead Spacing: 0.827" (21.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPPM Categories: Capacitors Dimension: 0.984" L x 0.315" W (25.00mm x 8.00mm) Height - Seated (Maximum): 0.610" (15.50mm) Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777856-DPPM20D15K-F
Series: DPPM
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 500V
Voltage Rating - DC: 2000V (2kV)
Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber
Capacitance: 1500pF
Tolerance: ±10%
Lead Spacing: 0.827" (21.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: DPPM
Categories: Capacitors
Dimension: 0.984" L x 0.315" W (25.00mm x 8.00mm)
Height - Seated (Maximum): 0.610" (15.50mm)
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors - DPPM20D15K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DPPM20D15K-F
Capacitors - Film Capacitors DPPM20D15K-F
CAP FILM 1500PF 10% 2KVDC RADIAL

CAP FILM 1500PF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 777856-DPPM20D15K-F DPPM20D15K-F
Product Name Film Capacitors - DPPM20D15K-F Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %)
WVDC 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 105MPW400K - 1090826-105MPW400K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 1 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers