Cornell Dubilier Film Capacitors - DPPM16D82K-F DPPM16D82K-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777854-DPPM16D82K-F Series: DPPM Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Capacitance: 8200pF Tolerance: ±10% Lead Spacing: 1.043" (26.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPPM Categories: Capacitors Dimension: 1.220" L x 0.433" W (31.00mm x 11.00mm) Height - Seated (Maximum): 0.846" (21.50mm) Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777854-DPPM16D82K-F Series: DPPM Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Capacitance: 8200pF Tolerance: ±10% Lead Spacing: 1.043" (26.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPPM Categories: Capacitors Dimension: 1.220" L x 0.433" W (31.00mm x 11.00mm) Height - Seated (Maximum): 0.846" (21.50mm) Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPPM16D82K-F - 777854-DPPM16D82K-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - DPPM16D82K-F
777854-DPPM16D82K-F
Film Capacitors - DPPM16D82K-F 777854-DPPM16D82K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777854-DPPM16D82K-F Series: DPPM Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Capacitance: 8200pF Tolerance: ±10% Lead Spacing: 1.043" (26.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPPM Categories: Capacitors Dimension: 1.220" L x 0.433" W (31.00mm x 11.00mm) Height - Seated (Maximum): 0.846" (21.50mm) Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777854-DPPM16D82K-F
Series: DPPM
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 500V
Voltage Rating - DC: 1600V (1.6kV)
Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber
Capacitance: 8200pF
Tolerance: ±10%
Lead Spacing: 1.043" (26.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: DPPM
Categories: Capacitors
Dimension: 1.220" L x 0.433" W (31.00mm x 11.00mm)
Height - Seated (Maximum): 0.846" (21.50mm)
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors - DPPM16D82K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DPPM16D82K-F
Capacitors - Film Capacitors DPPM16D82K-F
CAP FILM 8200PF 10% 1.6KVDC RAD

CAP FILM 8200PF 10% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 777854-DPPM16D82K-F DPPM16D82K-F
Product Name Film Capacitors - DPPM16D82K-F Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0082 microF 0.0082 microF
Capacitance Tolerance 10 (+/- %)
WVDC 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers