Cornell Dubilier Film Capacitors - DPPM16D18K-F DPPM16D18K-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050354-DPPM16D18K-F Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Height - Seated (Max): 0.591" (15.00mm) Mounting: Through Hole Capacitance: 1800pF Tolerance: ±10% Lead Spacing: 0.827" (21.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 0.984" L x 0.295" W (25.00mm x 7.50mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050354-DPPM16D18K-F Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Height - Seated (Max): 0.591" (15.00mm) Mounting: Through Hole Capacitance: 1800pF Tolerance: ±10% Lead Spacing: 0.827" (21.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 0.984" L x 0.295" W (25.00mm x 7.50mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPPM16D18K-F - 1050354-DPPM16D18K-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - DPPM16D18K-F
1050354-DPPM16D18K-F
Film Capacitors - DPPM16D18K-F 1050354-DPPM16D18K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050354-DPPM16D18K-F Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Height - Seated (Max): 0.591" (15.00mm) Mounting: Through Hole Capacitance: 1800pF Tolerance: ±10% Lead Spacing: 0.827" (21.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 0.984" L x 0.295" W (25.00mm x 7.50mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050354-DPPM16D18K-F
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 500V
Voltage Rating - DC: 1600V (1.6kV)
Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber
Height - Seated (Max): 0.591" (15.00mm)
Mounting: Through Hole
Capacitance: 1800pF
Tolerance: ±10%
Lead Spacing: 0.827" (21.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 0.984" L x 0.295" W (25.00mm x 7.50mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Film Capacitors - DPPM16D18K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DPPM16D18K-F
Capacitors - Film Capacitors DPPM16D18K-F
CAP FILM 1800PF 10% 1.6KVDC RAD

CAP FILM 1800PF 10% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1050354-DPPM16D18K-F DPPM16D18K-F
Product Name Film Capacitors - DPPM16D18K-F Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0018 microF 0.0018 microF
Capacitance Tolerance 10 (+/- %)
WVDC 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers