Cornell Dubilier Film Capacitors - DPP6S1K-F DPP6S1K-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777862-DPP6S1K-F Series: DPP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Low ESR Termination: PC Pins Package: Radial Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: High Frequency, Switching Capacitance: 10000pF Tolerance: ±10% Lead Spacing: 0.787" (20.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPP Categories: Capacitors Dimension: 1.024" L x 0.354" W (26.00mm x 9.00mm) Height - Seated (Maximum): 0.669" (17.00mm) Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777862-DPP6S1K-F Series: DPP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Low ESR Termination: PC Pins Package: Radial Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: High Frequency, Switching Capacitance: 10000pF Tolerance: ±10% Lead Spacing: 0.787" (20.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPP Categories: Capacitors Dimension: 1.024" L x 0.354" W (26.00mm x 9.00mm) Height - Seated (Maximum): 0.669" (17.00mm) Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPP6S1K-F - 777862-DPP6S1K-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - DPP6S1K-F
777862-DPP6S1K-F
Film Capacitors - DPP6S1K-F 777862-DPP6S1K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777862-DPP6S1K-F Series: DPP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Low ESR Termination: PC Pins Package: Radial Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: High Frequency, Switching Capacitance: 10000pF Tolerance: ±10% Lead Spacing: 0.787" (20.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPP Categories: Capacitors Dimension: 1.024" L x 0.354" W (26.00mm x 9.00mm) Height - Seated (Maximum): 0.669" (17.00mm) Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777862-DPP6S1K-F
Series: DPP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Low ESR
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 250V
Voltage Rating - DC: 630V
Applications: High Frequency, Switching
Capacitance: 10000pF
Tolerance: ±10%
Lead Spacing: 0.787" (20.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: DPP
Categories: Capacitors
Dimension: 1.024" L x 0.354" W (26.00mm x 9.00mm)
Height - Seated (Maximum): 0.669" (17.00mm)
Introduction Date: April 15, 2009
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors - DPP6S1K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DPP6S1K-F
Capacitors - Film Capacitors DPP6S1K-F
CAP FILM 10000PF 10% 630VDC RAD

CAP FILM 10000PF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 777862-DPP6S1K-F DPP6S1K-F
Product Name Film Capacitors - DPP6S1K-F Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %)
WVDC 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details