Cornell Dubilier Film Capacitors - DME2P18K-F DME2P18K-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050292-DME2P18K-F Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Mounting: Through Hole Capacitance: 0.18μF Tolerance: ±10% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polyester, Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.492" L x 0.197" W (12.50mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050292-DME2P18K-F Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Mounting: Through Hole Capacitance: 0.18μF Tolerance: ±10% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polyester, Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.492" L x 0.197" W (12.50mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DME2P18K-F - 1050292-DME2P18K-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - DME2P18K-F
1050292-DME2P18K-F
Film Capacitors - DME2P18K-F 1050292-DME2P18K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050292-DME2P18K-F Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Mounting: Through Hole Capacitance: 0.18μF Tolerance: ±10% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polyester, Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.492" L x 0.197" W (12.50mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050292-DME2P18K-F
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General Purpose
Height - Seated (Max): 0.413" (10.50mm)
Mounting: Through Hole
Capacitance: 0.18μF
Tolerance: ±10%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polyester, Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.492" L x 0.197" W (12.50mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Film Capacitors - DME2P18K-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
DME2P18K-F
Capacitors - Film Capacitors DME2P18K-F
CAP FILM 0.18UF 10% 250VDC RAD

CAP FILM 0.18UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 1050292-DME2P18K-F DME2P18K-F
Product Name Film Capacitors - DME2P18K-F Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1800 microF 0.1800 microF
Capacitance Tolerance 10 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers