Cornell Dubilier Aluminum Electrolytic Capacitors DCMX143U075BB2B

Description
High Capacitance Computer Grade
Request a Quote Datasheet
Description
High Capacitance Computer Grade
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-DCMX143U075BB2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCMX143U075BB2B
Aluminum Electrolytic Capacitors 2002-DCMX143U075BB2B
High Capacitance Computer Grade

High Capacitance Computer Grade

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - DCMX143U075BB2B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
DCMX143U075BB2B-ND
Aluminum Electrolytic Capacitors DCMX143U075BB2B-ND
14000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

14000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors
Product Number 2002-DCMX143U075BB2B DCMX143U075BB2B-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Packing Method Carton Bulk
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101202U200EJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details