Cornell Dubilier Aluminum Capacitors - DCMX124U025BC2B DCMX124U025BC2B

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 761948-DCMX124U025BC 2B Series: * Family Name: DCM Categories: Capacitors Introduction Date: March 24, 2014 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 761948-DCMX124U025BC 2B Series: * Family Name: DCM Categories: Capacitors Introduction Date: March 24, 2014 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - DCMX124U025BC2B - 761948-DCMX124U025BC2B - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - DCMX124U025BC2B
761948-DCMX124U025BC2B
Aluminum Capacitors - DCMX124U025BC2B 761948-DCMX124U025BC2B
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 761948-DCMX124U025BC 2B Series: * Family Name: DCM Categories: Capacitors Introduction Date: March 24, 2014 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 761948-DCMX124U025BC2B
Series: *
Family Name: DCM
Categories: Capacitors
Introduction Date: March 24, 2014
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-DCMX124U025BC2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCMX124U025BC2B
Aluminum Electrolytic Capacitors 2002-DCMX124U025BC2B
High Capacitance Computer Grade

High Capacitance Computer Grade

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - DCMX124U025BC2B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
DCMX124U025BC2B-ND
Aluminum Electrolytic Capacitors DCMX124U025BC2B-ND
120000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

120000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - DCMX124U025BC2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
DCMX124U025BC2B
Capacitors - Aluminum Electrolytic Capacitors DCMX124U025BC2B
CAP ALUM 120000UF 25V SCREW

CAP ALUM 120000UF 25V SCREW

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 761948-DCMX124U025BC2B 2002-DCMX124U025BC2B DCMX124U025BC2B-ND DCMX124U025BC2B
Product Name Aluminum Capacitors - DCMX124U025BC2B Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Packing Method Carton Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C613U040BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details