The DCMC993U035BD2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 99,000 µF, a rated voltage of 35 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 2 x 4 5/8 inch dimensions with a low post terminal style. Its maximum ESR at 120 Hz and 25 °C is 10.5 mΩ, and it supports a maximum ripple current of 16.6 A at 85 °C. The capacitor meets a 2000-hour endurance life test at full load and 85 °C with allowable capacitance change of ±20% and ESR doubling. It utilizes Thermal-Pak™ extended cathode construction for improved thermal performance.
Datasheet Summary Powered by GS/AI
The DCMC993U035BD2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 99,000 µF, a rated voltage of 35 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 2 x 4 5/8 inch dimensions with a low post terminal style. Its maximum ESR at 120 Hz and 25 °C is 10.5 mΩ, and it supports a maximum ripple current of 16.6 A at 85 °C. The capacitor meets a 2000-hour endurance life test at full load and 85 °C with allowable capacitance change of ±20% and ESR doubling. It utilizes Thermal-Pak™ extended cathode construction for improved thermal performance.