The DCMC993U016AD2B is a screw-terminal aluminum electrolytic capacitor with a capacitance of 99,000 µF, a rated voltage of 16 Vdc, and a tolerance of -10% +75%. It features a 1-3/8 inch diameter and a length of 4-5/8 inches, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. Its ESR at 120 Hz and 25 °C is 9.8 mΩ, with a maximum ripple current of 11.6 A at 85 °C. The case is insulated with a 0.008-inch PVC sleeve and a polypropylene end disk. Thermal-Pak™ extended cathode construction promotes cool operation. The part complies with the series' vibration requirements and shelf life test specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC993U016AD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |