The DCMC943U025EC2B is a screw terminal aluminum electrolytic capacitor for high-capacitance power supply and UPS applications. It has a capacitance of 94,000 µF (-10% +50% tolerance) and a rated voltage of 25 Vdc, operating from -40 °C to +85 °C. The case measures 1.75 inches in diameter and 4.125 inches in length with a high post terminal and standard PVC insulation. At 120 Hz and 25 °C, its maximum ESR is 11.2 mΩ, and it supports a maximum ripple current of 11.8 A at 85 °C. It meets a 2000-hour endurance test at full load and 85 °C with ±20% capacitance change and ESR doubling of the limit. The Thermal-Pak™ extended cathode design aids heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC943U025EC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |