The DCMC914U6R3DD2D is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage applications. It has a capacitance of 910,000 µF, a rated voltage of 6.3 Vdc, and operates within a temperature range of −40 °C to +85 °C. The component has a case size of 3.000 inches in diameter and 4.583 inches in length, featuring a stud-mount terminal with M12 threading. It includes a Thermal-Pak™ extended cathode construction for improved heat dissipation, with a maximum ripple current of 41.0 A at 85 °C and a maximum ESR of 2.6 mΩ at 120 Hz. The capacitor meets an endurance life test of 2000 hours at full load and 85 °C, with a shelf life test of 500 hours at 85 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC914U6R3DD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |