The DCMC903U035EE2B is a screw terminal aluminum electrolytic capacitor for high-capacitance power supply and energy storage applications. It has a capacitance of 90,000 µF, a rated voltage of 35 Vdc, and operates from -40 °C to +85 °C. The case measures 1.75 inches in diameter and 5.125 inches in length with a high post terminal. Its maximum ESR at 120 Hz and 25 °C is 9.8 mΩ, and it supports a ripple current of 16.6 A at 85 °C. Thermal-Pak™ extended cathode construction enhances heat dissipation. The part passes a 2000-hour endurance test at 85 °C under full load, with capacitance change within ±20% and ESR rising to 200% of the limit. Insulation is PVC with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC903U035EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |