The DCMC903U025CH2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 90,000 µF and a rated voltage of 25 Vdc. It has a case size of 2 1/2 inches in diameter and 2 5/8 inches in length, with a high post terminal style. The capacitor operates within a temperature range of -40 °C to +85 °C and meets endurance life test conditions of 2000 hours at full load at 85 °C. Its maximum ESR at 25 °C is 9.5 mΩ and the maximum ripple current at 85 °C is 16.7 A at 120 Hz. The capacitance tolerance is -10% to +75%.
Datasheet Summary Powered by GS/AI
The DCMC903U025CH2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 90,000 µF and a rated voltage of 25 Vdc. It has a case size of 2 1/2 inches in diameter and 2 5/8 inches in length, with a high post terminal style. The capacitor operates within a temperature range of -40 °C to +85 °C and meets endurance life test conditions of 2000 hours at full load at 85 °C. Its maximum ESR at 25 °C is 9.5 mΩ and the maximum ripple current at 85 °C is 16.7 A at 120 Hz. The capacitance tolerance is -10% to +75%.