Cornell Dubilier Aluminum Electrolytic Capacitors DCMC902T450DG2B

Description
9000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17.6mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
9000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17.6mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - DCMC902T450DG2B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
DCMC902T450DG2B-ND
Aluminum Electrolytic Capacitors DCMC902T450DG2B-ND
9000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17.6mOhm @ 120Hz 2000 Hrs @ 85°C

9000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17.6mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - DCMC902T450DG2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
DCMC902T450DG2B
Capacitors - Aluminum Electrolytic Capacitors DCMC902T450DG2B
CAP ALUM 9000UF 450V SCREW

CAP ALUM 9000UF 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number DCMC902T450DG2B-ND DCMC902T450DG2B
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713207 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers