The DCMC883U035CB2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 88,000 µF, a rated voltage of 35 Vdc, and a tolerance of −10% to +75%. The part measures 2.5 inches in diameter and 3.125 inches in length, with a high current, low post terminal. It operates within a temperature range of −40 °C to +85 °C and meets an endurance life test of 2000 hours at full load at 85 °C, with a maximum ESR of 11.5 mΩ at 120 Hz and a ripple current of 14.7 A at 85 °C. Thermal-Pak™ extended cathode construction promotes cool operation. The case is insulated with PVC and polypropylene. The capacitor complies with its specified vibration and shelf life tests.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC883U035CB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |