Cornell Dubilier Aluminum Electrolytic DCMC832U063AH2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC832U063AH2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 8300 µF, a rated voltage of 63 Vdc, and a tolerance of -10% +75%. It has a diameter of 1.375 inches and a length of 2.625 inches, with a high post terminal and PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C, with a maximum ripple current of 5.9 A at 120 Hz and 85 °C. Its ESR at 25 °C is 32.7 mΩ. The device features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets an endurance life test of 2000 hours at full load and 85 °C.

Datasheet Summary
Powered by GS/AI

The DCMC832U063AH2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 8300 µF, a rated voltage of 63 Vdc, and a tolerance of -10% +75%. It has a diameter of 1.375 inches and a length of 2.625 inches, with a high post terminal and PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C, with a maximum ripple current of 5.9 A at 120 Hz and 85 °C. Its ESR at 25 °C is 32.7 mΩ. The device features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets an endurance life test of 2000 hours at full load and 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC832U063AH2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC832U063AH2B
Aluminum Electrolytic DCMC832U063AH2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC832U063AH2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C682U075AB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers