The DCMC823U050BE2B is a screw terminal aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 81,000 µF, designed for high-capacitance power supply filtering and energy storage. It has a case code of BE, measuring 2 inches in diameter and 5 1/8 inches in length, with a high current, high post terminal style. The part operates over a temperature range of -40 °C to +85 °C, with a maximum ripple current of 16.4 A at 85 °C and 120 Hz, and an ESR of 10.0 mΩ at 25 °C. It meets the endurance life test of 2000 hours at full load and 85 °C, with a capacitance tolerance of -10% to +50%. The capacitor features Thermal-Pak™ extended cathode construction for improved thermal performance and is specified for applications such as UPS systems and welding equipment.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC823U050BE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |