The DCMC763U016AJ2B is a screw-terminal aluminum electrolytic capacitor with a rated voltage of 16 Vdc, capacitance of 76,000 µF, and a case size of 1 3/8 inches in diameter by 3 5/8 inches in length. It operates within a temperature range of -40 °C to +85 °C and has a maximum ripple current of 11.7 A at 120 Hz and 85 °C. The capacitance tolerance is -10% to +75%, and it meets a 2000-hour endurance life test at full load and 85 °C. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation and uses a high post terminal style.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC763U016AJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |