The DCMC763U010AB2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 76,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 1 3/8 inch diameter and 3 1/8 inch length with a high post terminal, and is constructed with Thermal-Pak™ extended cathode foil for improved heat dissipation. Capacitance tolerance is -10% to +75%, and it meets an endurance life test of 2000 hours at 85 °C under full load. Its maximum ESR at 120 Hz and 25 °C is 15.5 mΩ, with a maximum ripple current of 9.2 A at 85 °C.
Datasheet Summary Powered by GS/AI
The DCMC763U010AB2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 76,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 1 3/8 inch diameter and 3 1/8 inch length with a high post terminal, and is constructed with Thermal-Pak™ extended cathode foil for improved heat dissipation. Capacitance tolerance is -10% to +75%, and it meets an endurance life test of 2000 hours at 85 °C under full load. Its maximum ESR at 120 Hz and 25 °C is 15.5 mΩ, with a maximum ripple current of 9.2 A at 85 °C.