Cornell Dubilier Aluminum Electrolytic DCMC733U050EF2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC733U050EF2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a capacitance of 73,000 µF, a rated voltage of 50 Vdc, and a maximum ripple current of 18.0 A at 85 °C. It features a 1 3/4 inch diameter and 5 5/8 inch length, with a high post terminal and PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C, has a capacitance tolerance of -10% to +50%, and meets an endurance life test of 2000 hours at full load and 85 °C.

Datasheet Summary
Powered by GS/AI

The DCMC733U050EF2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a capacitance of 73,000 µF, a rated voltage of 50 Vdc, and a maximum ripple current of 18.0 A at 85 °C. It features a 1 3/4 inch diameter and 5 5/8 inch length, with a high post terminal and PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C, has a capacitance tolerance of -10% to +50%, and meets an endurance life test of 2000 hours at full load and 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC733U050EF2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC733U050EF2B
Aluminum Electrolytic DCMC733U050EF2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC733U050EF2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C242U200BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details