The DCMC714U016DF2D is a screw terminal aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 710,000 µF, operating within a temperature range of -40 °C to +85 °C. It has a diameter of 3 inches and a length of 5 5/8 inches, with a high post terminal style. The part meets the endurance life test of 2000 hours at full load and 85 °C, with a maximum ripple current of 42.8 A at 120 Hz and 85 °C. ESR is specified at 2.8 mΩ at 25 °C. The capacitor uses a Thermal-Pak™ extended cathode construction for improved heat dissipation and is designed for power supply filtering and energy storage applications.
Datasheet Summary Powered by GS/AI
The DCMC714U016DF2D is a screw terminal aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 710,000 µF, operating within a temperature range of -40 °C to +85 °C. It has a diameter of 3 inches and a length of 5 5/8 inches, with a high post terminal style. The part meets the endurance life test of 2000 hours at full load and 85 °C, with a maximum ripple current of 42.8 A at 120 Hz and 85 °C. ESR is specified at 2.8 mΩ at 25 °C. The capacitor uses a Thermal-Pak™ extended cathode construction for improved heat dissipation and is designed for power supply filtering and energy storage applications.