The DCMC713U025AE2B is an aluminum electrolytic capacitor with screw terminals, designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 73,000 µF, a rated voltage of 25 Vdc, and a case size of 1-3/8 inch diameter by 5-1/8 inch length. The capacitor operates within a temperature range of -40 °C to +85 °C, with a ripple current rating of 11.3 A at 85 °C and 120 Hz. It features a capacitance tolerance of -10% to +75% and a maximum ESR of 15.2 mΩ at 25 °C. The unit is equipped with a high post terminal and standard PVC insulation. Endurance life testing confirms performance after 2000 hours at full load and 85 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC713U025AE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |