The DCMC683U6R3AH2B is a screw terminal aluminum electrolytic capacitor with a rated voltage of 6.3 Vdc and a capacitance of 68,000 µF, designed for high-capacitance power supply and energy storage applications. It has a case dimension of 1 3/8 inches in diameter and 2 5/8 inches in length, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. The ESR at 25 °C is 18.8 mΩ, with a maximum ripple current of 7.8 A at 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation. Capacitance tolerance is -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC683U6R3AH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |