The DCMC663U035EC2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage. It has a capacitance of 66,000 µF with a tolerance of -10% to +75%, a rated voltage of 35 Vdc, and operates within a temperature range of -40 °C to +85 °C. The unit features a case size of 1 3/4 inches in diameter by 4 1/8 inches in length, a high post terminal style, and an insulated PVC sleeve with polypropylene end disk. At 120 Hz and 85 °C, it has a maximum ESR of 11.8 mΩ and a maximum ripple current of 11.5 A. Endurance testing is rated for 2000 hours at full load and 85 °C. The part meets thermal performance criteria via Thermal-Pak™ extended cathode construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC663U035EC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |