The DCMC643U050EE2B is a screw-terminal aluminum electrolytic capacitor with a rated voltage of 50 Vdc, capacitance of 64,000 µF, and a maximum ESR of 9.8 mΩ at 25 °C. It supports a ripple current of 16.6 A at 85 °C and operates within a temperature range of -40 °C to +85 °C. The unit has a case size of 1 3/4 inches in diameter by 5 1/8 inches in length and uses a high-post terminal with polyester insulation. It is designed for power supply filtering and energy storage applications, with a 2000-hour endurance life test at full load and 85 °C.
Datasheet Summary Powered by GS/AI
The DCMC643U050EE2B is a screw-terminal aluminum electrolytic capacitor with a rated voltage of 50 Vdc, capacitance of 64,000 µF, and a maximum ESR of 9.8 mΩ at 25 °C. It supports a ripple current of 16.6 A at 85 °C and operates within a temperature range of -40 °C to +85 °C. The unit has a case size of 1 3/4 inches in diameter by 5 1/8 inches in length and uses a high-post terminal with polyester insulation. It is designed for power supply filtering and energy storage applications, with a 2000-hour endurance life test at full load and 85 °C.