The DCMC633U050CB2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 63,000 µF, rated for 50 Vdc, and a tolerance of -10% to +50%. It features a 2 1/2 inch diameter and 3 1/8 inch length, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, has a maximum ESR of 12.0 mΩ at 120 Hz and 25 °C, and supports a maximum ripple current of 14.4 A at 85 °C. It complies with a 2000-hour endurance life test at full load and 85 °C, and includes Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC633U050CB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |