The DCMC603U025EB2B is a screw terminal aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 60,000 µF, designed for power supply filtering and energy storage applications. It measures 1 3/4 inches in diameter by 3 1/8 inches in length and features a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, has a capacitance tolerance of -10% to +75%, a maximum ripple current of 10.1 A at 85 °C and 120 Hz, and a maximum ESR of 15.2 mΩ at 25 °C. It meets the endurance life test of 2000 hours at full load and 85 °C with a 100% retention of leakage current and a 100% retention of ESR and capacitance during shelf life testing. Insulation is standard PVC with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC603U025EB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |